Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5SMC100A-E3/57T 1.5SMC100A-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 853496-1.5SMC100A-E3 /57T Series: 1.5SMC, TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5SMC100 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5SMC100A-E3/57TGIC T, 1.5SMC100A-E3/57TGID KR, 1.5SMC100A-E3/57T-ND , 1.5SMC100A-E3/57TGIT R
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 853496-1.5SMC100A-E3 /57T Series: 1.5SMC, TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5SMC100 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5SMC100A-E3/57TGIC T, 1.5SMC100A-E3/57TGID KR, 1.5SMC100A-E3/57T-ND , 1.5SMC100A-E3/57TGIT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5SMC100A-E3/57T - 853496-1.5SMC100A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC100A-E3/57T
853496-1.5SMC100A-E3/57T
TVS - TVS - Diodes - 1.5SMC100A-E3/57T 853496-1.5SMC100A-E3/57T
Manufacturer: Vishay Win Source Part Number: 853496-1.5SMC100A-E3 /57T Series: 1.5SMC, TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5SMC100 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5SMC100A-E3/57TGIC T, 1.5SMC100A-E3/57TGID KR, 1.5SMC100A-E3/57T-ND , 1.5SMC100A-E3/57TGIT R

Manufacturer: Vishay
Win Source Part Number: 853496-1.5SMC100A-E3/57T
Series: 1.5SMC, TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5SMC100
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1.5SMC100A-E3/57TGICT, 1.5SMC100A-E3/57TGIDKR, 1.5SMC100A-E3/57T-ND, 1.5SMC100A-E3/57TGITR

Buy Now Datasheet
95V 137V TVS Protection Diode - 144-1.5SMC100A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
95V 137V TVS Protection Diode
144-1.5SMC100A-E3/57T
95V 137V TVS Protection Diode 144-1.5SMC100A-E3/57T
1.5kW Unidirectional TVS Diode, 95V Breakdown, 137V Clamp, DO-214AB Product overview: 1.5SMC100A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 95V, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 95V, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC100A-E3/57 T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 95V Breakdown, 137V Clamp, DO-214AB Product overview: 1.5SMC100A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 95V, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 95V, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC100A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5SMC100A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC100A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC100A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC100A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC100A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC100A-E3/57T
TVS DIODE 85.5VWM 137VC SMC

TVS DIODE 85.5VWM 137VC SMC

Supplier's Site
TVS DIODE 85.5VWM 137VC SMC

TVS DIODE 85.5VWM 137VC SMC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 853496-1.5SMC100A-E3/57T 144-1.5SMC100A-E3/57T 1.5SMC100A-E3/57TGITR-ND 1.5SMC100A-E3/57T 1.5SMC100A-E3/57T
Product Name TVS - TVS - Diodes - 1.5SMC100A-E3/57T 95V 137V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data