Diode Standard 50V 1A Through Hole DO-41
Diode Standard 50V 1A Through Hole DO-41
DIODE GEN PURP 50V 1A DO41 Product overview: 1N4001-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 991244-1N4001-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 1N4001TP,1N4001-TPMS
Base Product Number: 1N4001
DIODE GEN PURP 50V 1A DO41
Rectifiers 1A 50Vr 35Vrms 50V 30A 1.0Vf 5.0uA 15pF
1A 50V STANDARD RECOVERY RECTIFIER, DO-41
DIODE GEN PURP 50V 1A DO41
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1N4001-TPMSCT-ND | 280-1N4001-TP | 991244-1N4001-TP | 1N4001-TP | 1N4001-TP | 70055511 | 1N4001-TP |
| Product Name | Single Diodes | 50V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Rectifiers | 1A 50V STANDARD RECOVERY RECTIFIER, DO-41 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | |||
| Package | Tape & Reel (TR) | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 | DO-41 | |||
| RoHS Compliant | RoHS | ||||||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |