Manufacturer: Diodes Incorporated
Win Source Part Number: 808391-1.5KE43A-T
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36.8V
Voltage - Breakdown (Min): 40.9V
Current - Peak Pulse (10/1000μs): 25.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 59.3V
Part Number Series: 1.5KE43
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 36.8VWM 59.3VC DO201
TVS DIODE 36.8VWM 59.3VC DO201
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 808391-1.5KE43A-T | 1.5KE43A-T-ND | 1.5KE43A-T | 1.5KE43A-T |
| Product Name | TVS - TVS - Diodes - 1.5KE43A-T | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 59.3 volts | 59.3 volts | 59.3 volts | 59.3 volts |
| VBR | 40.9 volts | 40.9 volts | 40.9 volts | 40.9 volts |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |