Littelfuse, Inc. 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE15A

Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet
Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE15A - Littelfuse, Inc.
Rosemont, IL, United States
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode
1.5KE15A
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE15A
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE15A - 1000469-1.5KE15A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE15A
1000469-1.5KE15A
TVS - TVS - Diodes - 1.5KE15A 1000469-1.5KE15A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000469-1.5KE15A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-201 STAND-OFF Voltage (Vwm): 12.8V Minimum Breakdown Voltage: 14.3V Max Clamping Voltage: 21.2V Peak Pulse Current(Ippm): 71.7A Power Dissipation - Pd: 1500W (1.5kW) Alternative Parts (Cross-Reference): 1.5KE15A-E3/54; 1N6275A; 1.5KE15AHE3/73; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000469-1.5KE15A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-201
STAND-OFF Voltage (Vwm): 12.8V
Minimum Breakdown Voltage: 14.3V
Max Clamping Voltage: 21.2V
Peak Pulse Current(Ippm): 71.7A
Power Dissipation - Pd: 1500W (1.5kW)
Alternative Parts (Cross-Reference): 1.5KE15A-E3/54; 1N6275A; 1.5KE15AHE3/73;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 1.5KE15ALFTR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 71.7A Ipp Tvs Diode Through Hole DO-201

21.2V Clamp 71.7A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
Tvs Diode, 1.5Kw, 15V, Do-201; Product Range Littelfuse - 72K7352 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 15V, Do-201; Product Range Littelfuse
72K7352
Tvs Diode, 1.5Kw, 15V, Do-201; Product Range Littelfuse 72K7352
TVS DIODE, 1.5KW, 15V, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:14.3V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 15V, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:14.3V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 15V, Do-201, Full Reel; Product Range Littelfuse - 08R0802 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 15V, Do-201, Full Reel; Product Range Littelfuse
08R0802
Tvs Diode, 1.5Kw, 15V, Do-201, Full Reel; Product Range Littelfuse 08R0802
TVS DIODE, 1.5KW, 15V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:143VRoHS Compliant: Yes

TVS DIODE, 1.5KW, 15V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:143VRoHS Compliant: Yes

Supplier's Site
TVS DIODE 12.8V 21.2V DO201 - 461-1.5KE15A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12.8V 21.2V DO201
461-1.5KE15A
TVS DIODE 12.8V 21.2V DO201 461-1.5KE15A
TVS DIODE 12.8V 21.2V DO201

TVS DIODE 12.8V 21.2V DO201

Supplier's Site
TVS Diodes - 1.5KE15A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5KE15A
TVS Diodes 1.5KE15A
TVS DIODE 12.8VWM 21.2VC DO201

TVS DIODE 12.8VWM 21.2VC DO201

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE15A 1000469-1.5KE15A 1.5KE15ALFTR-ND 72K7352 08R0802 461-1.5KE15A 1.5KE15A
Product Name 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS - TVS - Diodes - 1.5KE15A TVS Diodes Tvs Diode, 1.5Kw, 15V, Do-201; Product Range Littelfuse Tvs Diode, 1.5Kw, 15V, Do-201, Full Reel; Product Range Littelfuse TVS DIODE 12.8V 21.2V DO201 TVS Diodes
VR 12.8 volts
VBR 14.3 to 15.8 volts 14.3 volts 14.3 volts 14.3 volts 143 volts 15.8 volts 14.3 volts
PD 1.50E6 milliwatts
Package DO-201; DO-201 DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-201; DO-201 DO-27; DO-201; DO-201AA, DO-27, Axial DO-27; DO-201; DO-201AA, DO-27, Axial
VWM 12.8 volts
Unlock Full Specs
to access all available technical data