The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000625-1.5SMC27A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 40.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 27V 5%UNI DO-214AB TR13 RoHS
TVS DIODE 23.1VWM 37.5VC DO214AB
TVS DIODE 23.1VWM 37.5VC SMD
TVS DIODE 23.1VWM 37.5VC DO214AB
TVS - Diode, 6.5 W, 37.5V, UNI, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
TVS - Diode, 6.5 W, 37.5V, UNI, DO-214AB; Breakdown Voltage Range:25.7V to 28.4V; Clamping Voltage Vc Max:37.5V; Diode Case Style:DO-214AB; No. of Pins:2; Package / Case:SMC; Peak Pulse Current Ippm:40.5A; Power Dissipation Pd:6.5W RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC27A | 1000625-1.5SMC27A | 18-1.5SMC27ACT-ND | 552776 | 1.5SMC27A | 461-1.5SMC27A | 1.5SMC27A | 85R4935 | 71J2696 |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS - TVS - Diodes - 1.5SMC27A | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 23.1VWM 37.5VC SMD | TVS Diodes | Tvs Diode, 6.5 W, 37.5V, Uni, Do-214Ab; Product Range Littelfuse | Tvs Diode, 6.5 W, 37.5V, Uni, Do-214Ab; Breakdown Voltage Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 37.5 volts | 37.5 volts | 37.5 volts | 37.5 volts | 37.5 volts | 37.5 volts | 37.5 volts | ||
| VBR | 25.7 to 28.4 volts | 25.7 volts | 25.7 volts | 25.7 volts | 25.7 volts | 25.7 volts | 25.7 to 28.4 volts | ||
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-201; DO-201 | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB | |
| VWM | 23.1 volts |