Vishay Intertechnology, Inc. Schottky 1.5A 100V Diode and Rectifier 10MQ100NTRPBF

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 100V V(RRM), Silicon, ROHS COMPLIANT, SMA, SIMILAR TO D-64, 2 PIN Product overview: 10MQ100NTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10MQ100NTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 100V V(RRM), Silicon, ROHS COMPLIANT, SMA, SIMILAR TO D-64, 2 PIN Product overview: 10MQ100NTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10MQ100NTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1.5A 100V Diode and Rectifier - 280-10MQ100NTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.5A 100V Diode and Rectifier
280-10MQ100NTRPBF
Schottky 1.5A 100V Diode and Rectifier 280-10MQ100NTRPBF
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 100V V(RRM), Silicon, ROHS COMPLIANT, SMA, SIMILAR TO D-64, 2 PIN Product overview: 10MQ100NTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10MQ100NTRPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 100V V(RRM), Silicon, ROHS COMPLIANT, SMA, SIMILAR TO D-64, 2 PIN Product overview: 10MQ100NTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10MQ100NTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 10MQ100NTRPBF - 095012-10MQ100NTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10MQ100NTRPBF
095012-10MQ100NTRPBF
Diodes, Rectifiers - Single - 10MQ100NTRPBF 095012-10MQ100NTRPBF
Manufacturer: Vishay Win Source Part Number: 095012-10MQ100NTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 780mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 100V Capacitance @ Vr, F: 38pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: VS-10MQ100N Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-10MQ100HM3/5AT; SR29_R2_00001; SS210-L-TP; Introduction Date: March 23, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 095012-10MQ100NTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 780mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: VS-10MQ100N
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-10MQ100HM3/5AT; SR29_R2_00001; SS210-L-TP;
Introduction Date: March 23, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management, Industrial

Buy Now Datasheet
100V Independent Type 1A 780mV@1A SMA(DO-214AC) Schottky Diodes ROHS

100V Independent Type 1A 780mV@1A SMA(DO-214AC) Schottky Diodes ROHS

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - 10MQ100NTRPBF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
10MQ100NTRPBF
Diodes >> Schottky Barrier Diodes (SBD) 10MQ100NTRPBF
100V Single 1A 780mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

100V Single 1A 780mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-10MQ100NTRPBF 095012-10MQ100NTRPBF 10MQ100NTRPBF 10MQ100NTRPBF
Product Name Schottky 1.5A 100V Diode and Rectifier Diodes, Rectifiers - Single - 10MQ100NTRPBF Diodes Diodes >> Schottky Barrier Diodes (SBD)
Package Tape and Reel SMA; SMA SMA
RoHS Compliant RoHS RoHS RoHS
IO 2.1 amps
Unlock Full Specs
to access all available technical data