33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5kW Unidirectional TVS Diode, 20.5V, 33.2V, DO-214AB, SMC Product overview: 1.5SMC24A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20.5V, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20.5V, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC24A-E3/9AT
TVS DIODE 20.5VWM 33.2VC SMC
TVS DIODE 20.5VWM 33.2VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC24A-E3/9AT-ND | 144-1.5SMC24A-E3/9AT | 1.5SMC24A-E3/9AT | 1.5SMC24A-E3/9AT |
| Product Name | TVS Diodes | 20.5V 33.2V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 33.2 volts | 33.2 volts | 33.2 volts | |
| VBR | 22.8 volts | 22.8 volts | 22.8 volts |