59V Clamp 169A (8/20µs) Ipp Tvs Diode Through Hole DO-201
59V Clamp 169A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Unidirectional 1500W TVS diode,1.5KE33A
Unidirectional 1500W TVS diode,1.5KE33A
Unidirectional 1500W TVS diode,1.5KE33A
TVS D5.4X7.5 28.2V 1500W UNIDIR
TVS Diodes / ESD Suppressors 1500W 33V Unidirect
TVS DIODE 28.2VWM 59VC DO201
33A 1.5kW 59V 31.4V Unidirectional 28.2V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 28.2 V, DO-201, 2, 31.4 V RoHS Compliant: Yes
DIODE, TVS, 33V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 497-6604-1-ND | 4864303 | 4864303P | 1.5KE33A | 1.5KE33A | 1.5KE33A | 1.5KE33A | 35X2575 | 64AH9292 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Unidirectional, 28.2 V, Do-201, 2, 31.4 V Rohs Compliant Stmicroelectronics | Diode, Tvs, 33V, 1500W; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | ||||||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-201; DO-201 | DO-201; DO-201-2 (1.5KE) | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201 | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||||
| VC | 45.7 volts | 59 volts | 59 volts | 59 volts | |||||
| VBR | 31.4 volts | 31.4 volts | 31.4 volts | 31.4 volts |