Diode Standard 100V 200mA (DC) Through Hole ALF2
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, DO-35
DIODE GEN PURP 100V 200MA ALF2 Product overview: 1N4148,113 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148,113 can be used for catalog matching and distributor lookup.
DIODE, SWITCH 100V, SOD-27
DIODE GEN PURP 100V 200MA ALF2
DIODE GEN PURP 100V 200MA ALF2
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 568-1360-2-ND | 1N4148,113 | 280-1N4148,113 | 70012012 | 1N4148,113 | 1N4148,113 |
| Product Name | Single Diodes | 100V 200MA Diode and Rectifier | DIODE, SWITCH 100V, SOD-27 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | 200 C (392 F) | -65 C (-85 F) | ||||
| Package | DO-35; DO-35, DO-204AH | Tape & Reel (TR) | DO-35 | DO-35; DO-204AH, DO-35, Axial | ||
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IFSM | 1 amps |