49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 36V 1500W BiDir
TVS DIODE 30.8VWM 49.9VC DO214AB
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC36CABBTR-ND | 1.5SMC36CA | 1.5SMC36CA |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 49.9 volts | 49.9 volts |