The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
548V Clamp 2.8A Ipp Tvs Diode Through Hole DO-201
548V Clamp 2.8A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 342VWM 548VC DO201
TRANS VOLTAGE SUPPRESSOR DIODE, AXIAL, 1500W, 342V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201-2. FREE 2 YEAR RADWELL WARRANTY
2.8A 1.5kW 548V 380V Bi-Directional 342V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors 1500W 342V Bi-Directional
TVS DIODE, 1.5KW, 400V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 400V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 342V, BIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Radwell International | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE400CA | 1.5KE400CALFCT-ND | 1.5KE400CA | 2489238 | 1.5KE400CA | 1.5KE400CA | 72K7354 | 74AC6937 |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors | Tvs Diode, 1.5Kw, 400V, Do-201; Product Range Littelfuse | Tvs Diode, 1.5Kw, 342V, Bidir, Do-201; Product Range Littelfuse |
| VR | 342 volts | |||||||
| VBR | 380 to 420 volts | 380 volts | 380 volts | 380 volts | 380 volts | 380 to ? volts | ||
| PD | 1.50E6 milliwatts | |||||||
| Configuration | Single | |||||||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201 | DO-201; DO-201-2 | DO-201; DO-201 | DO-201; DO-201 |