The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
760V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
760V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
760V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, BIDIR, 468V, 1.5KW, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirection
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS Diodes / ESD Suppressors 1.5kW 550V 5% Bi-Directional
TVS SMC 495V 1500W BIDIR
TVS DIODE 495VWM 760VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC550CA | 1.5SMC550CATR-ND | 18AC8048 | 51AK5749 | 1.5SMC550CA | 1.5SMC550CA | 1.5SMC550CA |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | Tvs Diode, Bidir, 468V, 1.5Kw, Do-214Ab; Product Range Littelfuse | Transient Suppressor Diode,single,unidirectional,495V V(Rwm),do-214Ab / Smc Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 760 volts | 760 volts | 760 volts | 760 volts | 760 volts | ||
| VBR | 522 to 578 volts | 522 volts | 522 volts | 522 volts | |||
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | DO-214AB, SMC |