WEIDMULLER
150260000 -- MIXED TECHNOLOGY
Weidmuller
Mixed Technology
150260000
Description
OVP TS32 230VAC 10A RED
Description
OVP TS32 230VAC 10A RED
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
0150260000 |
|
Product Name
|
Mixed Technology |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener
RoHS Compliant
RoHS
VF
1.2 volts
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
Diode Type
Single Phase Full Wave Bridge Assemblies
IF
1500 mA
VR
600 volts
View Details