Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5SMC300A-E3/57T 1.5SMC300A-E3/57T

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 728620-1.5SMC300A-E3 /57T Series: 1.5SMC, TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Current - Peak Pulse (10/1000μs): 3.6A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5SMC300A Categories: Circuit Protection Minimum Breakdown Voltage: 285V Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 414V Alternative Parts (Cross-Reference): 1.5SMC300A; 1.5SMC300; 1.5SMC300AHE3_A/I; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 728620-1.5SMC300A-E3 /57T Series: 1.5SMC, TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Current - Peak Pulse (10/1000μs): 3.6A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5SMC300A Categories: Circuit Protection Minimum Breakdown Voltage: 285V Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 414V Alternative Parts (Cross-Reference): 1.5SMC300A; 1.5SMC300; 1.5SMC300AHE3_A/I; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5SMC300A-E3/57T - 728620-1.5SMC300A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC300A-E3/57T
728620-1.5SMC300A-E3/57T
TVS - TVS - Diodes - 1.5SMC300A-E3/57T 728620-1.5SMC300A-E3/57T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 728620-1.5SMC300A-E3 /57T Series: 1.5SMC, TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Current - Peak Pulse (10/1000μs): 3.6A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5SMC300A Categories: Circuit Protection Minimum Breakdown Voltage: 285V Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 414V Alternative Parts (Cross-Reference): 1.5SMC300A; 1.5SMC300; 1.5SMC300AHE3_A/I; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 728620-1.5SMC300A-E3/57T
Series: 1.5SMC, TransZorb
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 256V
Current - Peak Pulse (10/1000μs): 3.6A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5SMC300A
Categories: Circuit Protection
Minimum Breakdown Voltage: 285V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 414V
Alternative Parts (Cross-Reference): 1.5SMC300A; 1.5SMC300; 1.5SMC300AHE3_A/I;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 1.5SMC300A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
414V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

414V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Protection Diode - 144-1.5SMC300A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5SMC300A-E3/57T
TVS Protection Diode 144-1.5SMC300A-E3/57T
TVS DIODE 256VWM 414VC SMC Product overview: 1.5SMC300A-E3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC300A-E3/57 T can be used for catalog matching and distributor lookup.

TVS DIODE 256VWM 414VC SMC Product overview: 1.5SMC300A-E3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC300A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC300A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC300A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC300A-E3/57T
TVS DIODE 256VWM 414VC SMC

TVS DIODE 256VWM 414VC SMC

Supplier's Site
TVS DIODE 256VWM 414VC SMC

TVS DIODE 256VWM 414VC SMC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 728620-1.5SMC300A-E3/57T 1.5SMC300A-E3/57TGITR-ND 144-1.5SMC300A-E3/57T 1.5SMC300A-E3/57T 1.5SMC300A-E3/57T
Product Name TVS - TVS - Diodes - 1.5SMC300A-E3/57T TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
VC 414 volts 414 volts 414 volts 414 volts
VBR 285 volts 285 volts 285 volts 285 volts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - PUSB3AB6Z - 931102-PUSB3AB6Z - Win Source Electronics
Specs
Package 7-XSON (1.1x2.1)
Tj -40 to 85 C (-40 to 185 F)
View Details
400 W Transient Voltage Suppressor - P4SMA13CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2467006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD-323; SOD-323
View Details