The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
87.7V Clamp 172.2A Ipp Tvs Diode Through Hole P600
87.7V Clamp 172.2A Ipp Tvs Diode Through Hole P600
TVS DIODE 54VWM 87.7VC P600
TVS DIODE, FULL REEL; Product Range:15KPA series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA54A | 15KPA54ACT-ND | 15KPA54A | 01P9799 |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse |
| VC | 87.7 volts | 87.7 volts | 87.7 volts | |
| VBR | 60.3 to 66 volts | 60.3 volts | 60.3 volts | 60.3 volts |
| Configuration | Single | |||
| Package | P600, Axial | P600, Axial | Axial Leaded | |
| Peak Pulse Power | 15000 watts | 15000 watts |