Diode Standard 200V 500mA Through Hole DO-35
Diode Standard 200V 500mA Through Hole DO-35
High Conductance Fast Diode
Diode, Fairchild, 1N3070TR
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002065-1N3070TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 175V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 10k pcs
Small Signal Switching Diodes Hi Conductance Fast Product overview: 1N3070TR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N3070TR can be used for catalog matching and distributor lookup.
SMALL SIGNAL DIODE 200V 500mA DO-35; Diode Configuration:Single
DIODE, SMALL SIGNAL, 0.5A, 200V, DO204AH; Diode Configuration:Single
DIODE GEN PURP 200V 500MA DO35
DIODE GEN PURP 200V 500MA DO35
| DigiKey | Rochester Electronics | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1N3070TRFSTR-ND | 1N3070TR | 8050933 | 1002065-1N3070TR | 2085-1N3070TR | 18C8909 | 1N3070TR | 1N3070TR |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - 1N3070TR | Diode and Rectifier | Small Signal Diode 200V 500Ma Do-35; Diode Configuration Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 175 C (347 F) | 175 C (347 F) | ||||||
| Package | Do-35 | Reel | DO-35; DO-204AH, DO-35, Axial | DO-35 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| trr | 50 ns | 50 ns | 50 ns | |||||
| Diode Type | Standard |