The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853503-1.5SMC220CA
Series: 1.5SMC
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.10.0080
Other Part Number: 1.5SMC220CATR, 1.5SMC220CA-ND, 1.5SMC220CACT, -1.5SMC220CA, 1.5SMC220CADKR, 15SMC220CA
TVS Diodes / ESD Suppressors 1.5kW 220V 5% Bi-Directional
TVS DIODE 185VWM 328VC DO214AB
TVS SMC 185V 1500W BIDIR
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC220CA | 1.5SMC220CATR-ND | 853503-1.5SMC220CA | 1.5SMC220CA | 1.5SMC220CA | 1.5SMC220CA |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - 1.5SMC220CA | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | |||||
| VC | 328 volts | 328 volts | 328 volts | 328 volts | ||
| VBR | 209 to 231 volts | 209 volts | 209 volts | 209 volts | ||
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | DO-214AB (SMCJ) |