Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC27CA

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC27CA - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC27CA
1500W Surface Mount Transient Voltage Supressors 1.5SMC27CA
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
23.1V TVS Protection Diode - 144-1.5SMC27CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
23.1V TVS Protection Diode
144-1.5SMC27CA
23.1V TVS Protection Diode 144-1.5SMC27CA
Diode TVS Single Bi-Dir 23.1V 1.5KW 2-Pin DO-214AB T/R Product overview: 1.5SMC27CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC27CA can be used for catalog matching and distributor lookup.

Diode TVS Single Bi-Dir 23.1V 1.5KW 2-Pin DO-214AB T/R Product overview: 1.5SMC27CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC27CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5SMC27CACT-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC27CATR-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC27CADKR-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC27CA - 1000630-1.5SMC27CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC27CA
1000630-1.5SMC27CA
TVS - TVS - Diodes - 1.5SMC27CA 1000630-1.5SMC27CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000630-1.5SMC27CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 23.1V Minimum Breakdown Voltage: 25.7V Max Clamping Voltage: 37.5V Peak Pulse Current(Ippm): 40.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000630-1.5SMC27CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 40.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 552777 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552777
TVS Diodes 552777
TVS 1.5KW 27V 5%BI DO-214AB TR13 RoHS

TVS 1.5KW 27V 5%BI DO-214AB TR13 RoHS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC27CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC27CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC27CA
TVS DIODE 23.1VWM 37.5VC DO214AB

TVS DIODE 23.1VWM 37.5VC DO214AB

Supplier's Site
Tvs-Diode, 1.5Kw, 37.5V, Bidirectional, Do-214Ab, Full Reel; Product Range Littelfuse - 71J2698 - Newark, An Avnet Company
Chicago, IL, United States
Tvs-Diode, 1.5Kw, 37.5V, Bidirectional, Do-214Ab, Full Reel; Product Range Littelfuse
71J2698
Tvs-Diode, 1.5Kw, 37.5V, Bidirectional, Do-214Ab, Full Reel; Product Range Littelfuse 71J2698
TVS-DIODE, 1.5kW, 37.5V, BIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

TVS-DIODE, 1.5kW, 37.5V, BIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 23.1V, Bidir, Do-214Ab; Product Range Littelfuse - 33AC1086 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 23.1V, Bidir, Do-214Ab; Product Range Littelfuse
33AC1086
Tvs Diode, 1.5Kw, 23.1V, Bidir, Do-214Ab; Product Range Littelfuse 33AC1086
TVS DIODE, 1.5KW, 23.1V, BIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:23.1V; Clamping Voltage Vc Max:37.5V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.5KW, 23.1V, BIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:23.1V; Clamping Voltage Vc Max:37.5V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - 1.5SMC27CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5SMC27CA
TVS Diodes 1.5SMC27CA
TVS DIODE 23.1VWM 37.5VC DO214AB

TVS DIODE 23.1VWM 37.5VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC27CA 144-1.5SMC27CA 1.5SMC27CACT-ND 1000630-1.5SMC27CA 552777 1.5SMC27CA 71J2698 33AC1086 1.5SMC27CA
Product Name 1500W Surface Mount Transient Voltage Supressors 23.1V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1.5SMC27CA TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs-Diode, 1.5Kw, 37.5V, Bidirectional, Do-214Ab, Full Reel; Product Range Littelfuse Tvs Diode, 1.5Kw, 23.1V, Bidir, Do-214Ab; Product Range Littelfuse TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VC 37.5 volts 37.5 volts 37.5 volts 37.5 volts 37.5 volts 37.5 volts
VBR 25.7 to 28.4 volts 25.7 volts 25.7 volts 25.7 volts 25.7 volts
Configuration Single Single
Package Cut Tape DO-214AB, SMC DO-214AB (SMCJ) DO-201; DO-201 DO-214AB (SMCJ) DO-214AB DO-214AB, SMC
Unlock Full Specs
to access all available technical data