Unidirectional 1500W TVS diode,1.5KE62A
Unidirectional 1500W TVS diode,1.5KE62A
Unidirectional 1500W TVS diode,1.5KE62A
111V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole DO-201
111V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole DO-201
DIODE, TVS, 62V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
90A@8/20us 1.5kW 111V 58.9V 53V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 53VWM 111VC DO201
TVS DIODE 53VWM 111VC DO201
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864404 | 4864404P | 497-15641-3-ND | 26M5487 | 1.5KE62A | 1.5KE62A | 1.5KE62A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 62V, 1500W; Product Range Stmicroelectronics | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||||
| Direction | Unidirectional | Unidirectional | Unidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Pin Count | 2 | 2 |