DIODES Incorporated 100V 300MA Diode and Rectifier 1N4148W-7-F

Description
DIODE GEN PURP 100V 300MA SOD123 Product overview: 1N4148W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 300MA SOD123 Product overview: 1N4148W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 300MA Diode and Rectifier
280-1N4148W-7-F
100V 300MA Diode and Rectifier 280-1N4148W-7-F
DIODE GEN PURP 100V 300MA SOD123 Product overview: 1N4148W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-7-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 300MA SOD123 Product overview: 1N4148W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4148W-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148W-FDICT-ND
Single Diodes 1N4148W-FDICT-ND
Diode Standard 100V 300mA (DC) Surface Mount SOD-123

Diode Standard 100V 300mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4148W-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148W-FDIDKR-ND
Single Diodes 1N4148W-FDIDKR-ND
Diode Standard 100V 300mA (DC) Surface Mount SOD-123

Diode Standard 100V 300mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4148W-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148W-FDITR-ND
Single Diodes 1N4148W-FDITR-ND
Diode Standard 100V 300mA (DC) Surface Mount SOD-123

Diode Standard 100V 300mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4148W-7-F - 005296-1N4148W-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148W-7-F
005296-1N4148W-7-F
Diodes, Rectifiers - Single - 1N4148W-7-F 005296-1N4148W-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 005296-1N4148W-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 300mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Family Name: 1N4148W Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Alternative Parts (Cross-Reference): BAS16D-GS08; BAS16D-GS18; BAS16D/D4; Introduction Date: September 18, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 005296-1N4148W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: 1N4148W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): BAS16D-GS08; BAS16D-GS18; BAS16D/D4;
Introduction Date: September 18, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Single Diodes - 1N4148W-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4148W-7-F
Single Diodes 1N4148W-7-F
DIODE GEN PURP 100V 300MA SOD123

DIODE GEN PURP 100V 300MA SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148W-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148W-7-F
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148W-7-F
DIODE GEN PURP 100V 300MA SOD123

DIODE GEN PURP 100V 300MA SOD123

Supplier's Site
Diodes >> Switching Diode - 1N4148W-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1N4148W-7-F
Diodes >> Switching Diode 1N4148W-7-F
100V 400mW Single 1.25V@150mA 4ns 300mA SOD-123 Switching Diode ROHS

100V 400mW Single 1.25V@150mA 4ns 300mA SOD-123 Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Diodes
Product Number 280-1N4148W-7-F 1N4148W-FDICT-ND 005296-1N4148W-7-F 1N4148W-7-F 1N4148W-7-F 1N4148W-7-F
Product Name 100V 300MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N4148W-7-F Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data