45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 28VWM 45.4VC DO214AA
TVS DIODE 28VWM 45.4VC DO214AA
DIO TVS VRWM 28V 1500W UNIDIR SM
TVS DIODE, UNIDIR, 28V, DO-214AA-2 ROHS COMPLIANT: YES
DIO TVS VRWM 28V 1500W UNIDIR SM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ28A-HTR-ND | 1.5SMBJ28A-H | 26AK3750 | 1.5SMBJ28A-H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 28V, Do-214Aa-2 Rohs Compliant Bourns | TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 45.4 volts | 45.4 volts | 45.4 volts | |
| VBR | 31.1 volts | 31.1 volts | 31.1 volts |