The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
DIODE, TVS 400V, 1500W, 5%, BI, SMC; Product Range:1.5SMC Series; TVS Polarity:Bidirection
TVS DIODE 342VWM 548VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 400V 5% Bi-Directional
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC400CA | 1.5SMC400CATR-ND | 84R0770 | 1.5SMC400CA | 1.5SMC400CA |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | Diode, Tvs 400V, 1500W, 5%, Bi, Smc; Product Range Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 548 volts | 548 volts | 548 volts | ||
| VBR | 380 to 420 volts | 380 volts | 380 volts | ||
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB-2 (SMC) |