Unidirectional 1500W TVS diode,1.5KE440A
Unidirectional 1500W TVS diode,1.5KE440A
Unidirectional 1500W TVS diode,1.5KE440A
776V Clamp 13A (8/20µs) Ipp Tvs Diode Through Hole DO-201
776V Clamp 13A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 376 V, DO-201, 2, 418 V RoHS Compliant: Yes
TVS D5.4X7.5 376V 1500W UNIDIR
TVS DIODE 376VWM 776VC DO201
TVS DIODE, UNIDIRECTIONAL POLARITY, 376V WORKING VOLTAGE, 418V BREAKDOWN VOLTAGE, 603V CLAMPING VOLTAGE, 1.5KW PEAK PULSE POWER DISSIPATION, 3.5A PEAK PULSE CURRENT, DO-201 CASE STYLE, 2 PIN, -65/175C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 4860705 | 4860705P | 497-12741-3-ND | 35X2579 | 1.5KE440A | 1.5KE440A | 32270104 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Unidirectional, 376 V, Do-201, 2, 418 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode |
| Configuration | Single | Single | Single | ||||
| Direction | Unidirectional | Unidirectional | Unidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | ||
| Pin Count | 2 | 2 |