69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Through Hole DO-201
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Bidirectional 1500W TVS diode,1.5KE39CA
Bidirectional 1500W TVS diode,1.5KE39CA
Bidirectional 1500W TVS diode,1.5KE39CA
TVS DIODE 33.3VWM 69.7VC DO201
TVS DIODE, 1.5KW, 33.3V, BIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 33.3VWM 69.7VC DO201
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11381-1-ND | 4864369 | 4864369P | 1.5KE39CA | 26M5477 | 1.5KE39CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 33.3V, Bidir, Do-201; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-201; DO-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 69.7 volts | 69.7 volts | 69.7 volts | |||
| VBR | 37.1 volts | 37.1 volts | 37.1 volts | 37.1 volts |