The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
TVS 1.5KW 200V 5%BI DO-214AB TR13 RoHS
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 171VWM 274VC DO214AB
TVS DIODE 171VWM 274VC DO214AB
TVS DIODE, 1.5KW, 171V, BIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC200CA | 552765 | 1.5SMC200CATR-ND | 1.5SMC200CA | 1.5SMC200CA | 33AC1081 |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 171V, Bidir, Do-214Ab; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 274 volts | 274 volts | 274 volts | 274 volts | 274 volts | |
| VBR | 190 to 210 volts | 190 volts | 190 volts | 190 volts | ||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |