Vishay Precision Group Single Diodes 1N4007-E3/73

Description
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4007-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007-E3/73GICT-ND
Single Diodes 1N4007-E3/73GICT-ND
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4007-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007-E3/73GITB-ND
Single Diodes 1N4007-E3/73GITB-ND
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4007-E3/73 - 005292-1N4007-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4007-E3/73
005292-1N4007-E3/73
Diodes, Rectifiers - Single - 1N4007-E3/73 005292-1N4007-E3/73
Manufacturer: Vishay Win Source Part Number: 005292-1N4007-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 005292-1N4007-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-1N4007-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-1N4007-E3/73
1KV 1A Diode and Rectifier 280-1N4007-E3/73
Diode 1KV 1A 2-Pin DO-204AL Ammo Product overview: 1N4007-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007-E3/73 can be used for catalog matching and distributor lookup.

Diode 1KV 1A 2-Pin DO-204AL Ammo Product overview: 1N4007-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 78K2222 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay
78K2222
Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay 78K2222
STANDARD DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site
Single Diodes - 1N4007-E3/73 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4007-E3/73
Single Diodes 1N4007-E3/73
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - 1N4007-E3/73 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
1N4007-E3/73
Diodes >> Diodes - General Purpose 1N4007-E3/73
1A 1kV 1.1V@1A DO-204AL Diodes - General Purpose ROHS

1A 1kV 1.1V@1A DO-204AL Diodes - General Purpose ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4007-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4007-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4007-E3/73
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4007-E3/73
Rectifiers 1N4007-E3/73
Rectifiers Vr/1000V Io/1A

Rectifiers Vr/1000V Io/1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Diodes General Purpose Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 1N4007-E3/73GICT-ND 005292-1N4007-E3/73 280-1N4007-E3/73 78K2222 1N4007-E3/73 1N4007-E3/73 1N4007-E3/73 1N4007-E3/73
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4007-E3/73 1KV 1A Diode and Rectifier Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay Single Diodes Diodes >> Diodes - General Purpose Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -50 to 150 C (-58 to 302 F) -55 to 150 C (-67 to 302 F) -50 C (-58 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 1000 volts 1000 volts 1000 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data