The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
760V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
760V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
760V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 805175-1.5SMC550A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 495V
Voltage - Breakdown (Min): 522.5V
Current - Peak Pulse (10/1000μs): 2A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 760V
TVS DIODE, 1.5KW, 468V, UNIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
TVS DIODE 495VWM 760VC SMD
TVS SMC 495V 1500W UNIDIR
TVS DIODE 495VWM 760VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC550A | 1.5SMC550ATR-ND | 805175-1.5SMC550A | 33AC1089 | 461-1.5SMC550A | 1.5SMC550A | 1.5SMC550A |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - 1.5SMC550A | Tvs Diode, 1.5Kw, 468V, Unidir, Do-214Ab; Product Range Littelfuse | TVS DIODE 495VWM 760VC SMD | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 760 volts | 760 volts | 760 volts | 760 volts | 760 volts | 760 volts | 760 volts |
| VBR | 522 to 578 volts | 522 volts | 522 volts | 522 volts | 522 volts | 522 volts | |
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC |