The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
208.3V Clamp 72.5A Ipp Tvs Diode Through Hole P600
Win Source Part Number: 1227108-15KPA130CA
Category: Circuit Protection>TVS - Diodes
Series: 15KPA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 800
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Voltage - Breakdown (Min): 145.2V
Voltage - Clamping (Max) @ Ipp: 208.3V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 72.5A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -15KPA130CA
TVS DIODE; Product Range:15KPA Series; TVS Polarity:Bidirection
TVS DIODE 130VWM 208.3VC P600
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA130CA | 15KPA130CA-ND | 1227108-15KPA130CA | 01P9690 | 15KPA130CA |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Tvs Diode; Product Range Littelfuse | TVS Diodes |
| VC | 208 volts | 208 volts | 208 volts | 208 volts | |
| VBR | 145 to 159 volts | 145 volts | 145 volts | 145 volts | 145 volts |
| Configuration | Single | ||||
| Package | P600, Axial | P600, Axial | Axial Leaded | P600, Axial | |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts |