219V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
219V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
219V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5kW TVS Diode, Unidirectional, 136V, 219V Clamp, DO-214AB Product overview: 1.5SMC160A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 136V, 219V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 136V, 219V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC160A-E3/57
TVS DIODE 136VWM 219VC SMC
TVS DIODE 136VWM 219VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC160A-E3/57TGITR-ND | 144-1.5SMC160A-E3/57T | 1.5SMC160A-E3/57T | 1.5SMC160A-E3/57T |
| Product Name | TVS Diodes | 136V 219V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 219 volts | 219 volts | 219 volts | |
| VBR | 152 volts | 152 volts | 152 volts |