274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-201
Manufacturer: Diodes Incorporated
Win Source Part Number: 853478-1.5KE200A-T
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5KE200
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
TVS DIODE 171VWM 274VC DO201
TVS DIODE 171VWM 274VC DO201
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE200A-T-ND | 853478-1.5KE200A-T | 1.5KE200A-T | 1.5KE200A-T |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5KE200A-T | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 274 volts | 274 volts | 274 volts |