Bidirectional 1500W TVS Diode 14.4V
Bidirectional 1500W TVS Diode 14.4V
Bidirectional 1500W TVS Diode 14.4V
1.5kW Bidirectional TVS Diode, 16.8V Breakdown, DO-201 Product overview: 1.5KE16CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE16CA-E3/54 can be used for catalog matching and distributor lookup.
22.5V Clamp 66.7A Ipp Tvs Diode Through Hole 1.5KE
22.5V Clamp 66.7A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 13.6VWM 22.5VC 1.5KE
TVS DIODE, 1.5KW, 16V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 16V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 13.6VWM 22.5VC 1.5KE
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6997931 | 6997931P | 144-1.5KE16CA-E3/54 | 1.5KE16CA-E3/54GICT-ND | 1.5KE16CA-E3/54 | 78K1020 | 1.5KE16CA-E3/54 |
| Product Name | TVS Diodes | TVS Diodes | 16.8V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 16V, 1.5Ke; Product Range Vishay | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Direction | Bidirectional | Bidirectional | Bidirectional | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | 1.5ke | 1.5KE | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | 1.5KE | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial |
| Pin Count | 2 | 2 | 2 |