Vishay Precision Group Diodes, Rectifiers - Single - 1N4148W-HE3-08 1N4148W-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 850837-1N4148W-HE3-0 8 Features: Diode 75 V Package: Reel - TR Family Name: 1N4148 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1N4148W-HE3-08GICT, 1N4148W-HE3-08GITR, 1N4148W-HE3-08GIDKR, 1N4148W-HE3-08-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 850837-1N4148W-HE3-0 8 Features: Diode 75 V Package: Reel - TR Family Name: 1N4148 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1N4148W-HE3-08GICT, 1N4148W-HE3-08GITR, 1N4148W-HE3-08GIDKR, 1N4148W-HE3-08-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4148W-HE3-08 - 850837-1N4148W-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148W-HE3-08
850837-1N4148W-HE3-08
Diodes, Rectifiers - Single - 1N4148W-HE3-08 850837-1N4148W-HE3-08
Manufacturer: Vishay Win Source Part Number: 850837-1N4148W-HE3-0 8 Features: Diode 75 V Package: Reel - TR Family Name: 1N4148 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1N4148W-HE3-08GICT, 1N4148W-HE3-08GITR, 1N4148W-HE3-08GIDKR, 1N4148W-HE3-08-ND

Manufacturer: Vishay
Win Source Part Number: 850837-1N4148W-HE3-08
Features: Diode 75 V
Package: Reel - TR
Family Name: 1N4148
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1N4148W-HE3-08GICT, 1N4148W-HE3-08GITR, 1N4148W-HE3-08GIDKR, 1N4148W-HE3-08-ND

Buy Now Datasheet
Single Diodes - 1N4148W-HE3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4148W-HE3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4148W-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
0.15A 100V Diode and Rectifier - 280-1N4148W-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 100V Diode and Rectifier
280-1N4148W-HE3-08
0.15A 100V Diode and Rectifier 280-1N4148W-HE3-08
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148W-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148W-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Switching Diode - 1N4148W-HE3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1N4148W-HE3-08
Diodes >> Switching Diode 1N4148W-HE3-08
75V 350mW 1.2V@100mA 4ns 150mA SOD-123 Switching Diode ROHS

75V 350mW 1.2V@100mA 4ns 150mA SOD-123 Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148W-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148W-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148W-HE3-08
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site
Single Diodes - 1N4148W-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4148W-HE3-08
Single Diodes 1N4148W-HE3-08
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 850837-1N4148W-HE3-08 1N4148W-HE3-08GIDKR-ND 280-1N4148W-HE3-08 1N4148W-HE3-08 1N4148W-HE3-08 1N4148W-HE3-08
Product Name Diodes, Rectifiers - Single - 1N4148W-HE3-08 Single Diodes 0.15A 100V Diode and Rectifier Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Diode Type Diode 75 V
Tj -55 to 150 C (-67 to 302 F) -65 C (-85 F)
Package Tape and Reel SOD-123 SOD-123; SOD-123
IO 0.1500 amps
Diode Applications Switching
Unlock Full Specs
to access all available technical data