706V Clamp 14A (8/20µs) Ipp Tvs Diode Through Hole DO-201
706V Clamp 14A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Trans Voltage Suppressor Diode, 1500W
Unidirectional 1500W TVS diode,1.5KE400A
Unidirectional 1500W TVS diode,1.5KE400A
Unidirectional 1500W TVS diode,1.5KE400A
TVS DIODE 342VWM 706VC DO201
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 342 V, DO-201, 2, 380 V RoHS Compliant: Yes
DIODE, TVS, 400V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
14A@8/20us 1.5kW 706V 380V 342V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 342VWM 706VC DO201
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-14725-3-ND | 1.5KE400A | 4864375 | 4864375P | 1.5KE400A | 26M5478 | 64AH9297 | 1.5KE400A | 1.5KE400A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Unidirectional, 342 V, Do-201, 2, 380 V Rohs Compliant Stmicroelectronics | Diode, Tvs, 400V, 1500W; Product Range Stmicroelectronics | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | Single | ||||||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201 | DO-201; DO-201 | |||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||||
| VC | 706 volts | 706 volts | 706 volts | 706 volts | |||||
| VBR | 380 volts | 380 volts | 380 volts | 380 volts |