Diode Standard 1000V 10A Through Hole R-6
DIODE GEN PURP 1KV 10A R-6 Product overview: 10A07-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10A07-T can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 148184-10A07-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1V @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: R-6
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 1KV 10A R-6
RECTIFIER, SINGLE, 1KV, 10A, R6; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):10A; Diode Configuration:Single
DIODE GEN PURP 1KV 10A R-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 10A07-TDITR-ND | 280-10A07-T | 148184-10A07-T | 10A07-T | 07AH4972 | 10A07-T | 10A07-T |
| Product Name | Single Diodes | 1KV 10A Diode and Rectifier | Diodes, Rectifiers - Single - 10A07-T | Single Diodes | Rectifier, Single, 1Kv, 10A, R6; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | Tape & Reel (TR) | R-6, Axial | R-6 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |