Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC22A

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC22A - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC22A
1500W Surface Mount Transient Voltage Supressors 1.5SMC22A
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5SMC22A - 853504-1.5SMC22A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC22A
853504-1.5SMC22A
TVS - TVS - Diodes - 1.5SMC22A 853504-1.5SMC22A
Manufacturer: Littelfuse Inc. Win Source Part Number: 853504-1.5SMC22A Series: 1.5SMC Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.10.0080 Other Part Number: 1.5SMC22ACT, 1.5SMC22ADKR, -1.5SMC22A, 1.5SMC22A-ND, 1.5SMC22ATR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853504-1.5SMC22A
Series: 1.5SMC
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.10.0080
Other Part Number: 1.5SMC22ACT, 1.5SMC22ADKR, -1.5SMC22A, 1.5SMC22A-ND, 1.5SMC22ATR

Buy Now Datasheet
TVS Diodes - 1.5SMC22ADKR-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC22ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5SMC22ATR-ND
TVS Diodes 1.5SMC22ATR-ND
30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC22ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5SMC22ACT-ND
TVS Diodes 1.5SMC22ACT-ND
30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 552770 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552770
TVS Diodes 552770
TVS 1.5KW 22V 5%UNI DO-214AB TR13 RoHS

TVS 1.5KW 22V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1.5SMC22A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5SMC22A
TVS Diodes 1.5SMC22A
TVS DIODE 18.8VWM 30.6VC DO214AB

TVS DIODE 18.8VWM 30.6VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC22A 853504-1.5SMC22A 1.5SMC22ADKR-ND 552770 1.5SMC22A
Product Name 1500W Surface Mount Transient Voltage Supressors TVS - TVS - Diodes - 1.5SMC22A TVS Diodes TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS
VC 30.6 volts 30.6 volts 30.6 volts
VBR 20.9 to 23.1 volts 20.9 volts 20.9 volts
Configuration Single
Package DO-214AB, SMC DO-201; DO-201 DO-214AB, SMC
Unlock Full Specs
to access all available technical data