Standard Rectifier, 800 V, 1.0 A
Diode Standard 800V 1A Through Hole Axial
DIODE GEN PURP 800V 1A AXIAL
STANDARD DIODE, 1A, 800V, 59-10; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, SINGLE, 800V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):1A; Diode Configuration:Single
| Rochester Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 1N4006G | 1N4006GOS-ND | 1844117 | 1N4006G | 42K2828 | 1N4006G |
| Product Name | Single Diodes | Switching Diodes | Single Diodes | Standard Diode, 1A, 800V, 59-10; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | |
| Package | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41-2 | |||
| Life Cycle Stage | Active | |||||
| Tj | -65 to 175 C (-85 to 347 F) | |||||
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | RoHS |