Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP70CA
114V Clamp 132A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1121359-15KP70CA
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 132A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 70V
Voltage - Breakdown (Minimum): 77.8V
Voltage - Clamping (Maximum) at Ipp: 114V
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP70CA | 15KP70CA-ND | 1121359-15KP70CA | 15KP70CA |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP70CA | TVS Diodes | TVS - TVS - Diodes - 15KP70CA | TVS Diodes |
| RoHS Compliant | RoHS | |||
| VC | 114 volts | 114 volts | 114 volts | 114 volts |
| VBR | 77.8 to ? volts | 77.8 volts | 77.8 volts | 77.8 volts |
| Configuration | Single | |||
| Package | P600, Axial | P600, Axial |