Vishay Precision Group Single Diodes 1N4006-E3/54

Description
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4006-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4006-E3/54GITR-ND
Single Diodes 1N4006-E3/54GITR-ND
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)

Diode Standard 800V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4006-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4006-E3/54GICT-ND
Single Diodes 1N4006-E3/54GICT-ND
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)

Diode Standard 800V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6289530P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289530P
Schottky Diodes & Rectifiers 6289530P
1N4006-E3

1N4006-E3

Supplier's Site
Schottky Diodes & Rectifiers - 6289530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289530
Schottky Diodes & Rectifiers 6289530
Diode Rectifier 1A 800V 5uA DO-204AL

Diode Rectifier 1A 800V 5uA DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 1652398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652398
Schottky Diodes & Rectifiers 1652398
Diode Rectifier 1A 800V 5uA DO-204AL

Diode Rectifier 1A 800V 5uA DO-204AL

Supplier's Site
Through-Hole 800V 1A Diode and Rectifier - 280-1N4006-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 800V 1A Diode and Rectifier
280-1N4006-E3/54
Through-Hole 800V 1A Diode and Rectifier 280-1N4006-E3/54
800V 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4006-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4006-E3/54 can be used for catalog matching and distributor lookup.

800V 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4006-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4006-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4006-E3/54 - 1002086-1N4006-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4006-E3/54
1002086-1N4006-E3/54
Diodes, Rectifiers - Single - 1N4006-E3/54 1002086-1N4006-E3/54
Manufacturer: Vishay Win Source Part Number: 1002086-1N4006-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002086-1N4006-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4006-E3/54
Rectifiers 1N4006-E3/54
Rectifiers Vr/800V Io/1A

Rectifiers Vr/800V Io/1A

Buy Now Datasheet
Standard Diode, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5986 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5986
Standard Diode, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5986
STANDARD DIODE, 1A, 800V, DO-204AL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.35V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 800V, DO-204AL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.35V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 1A, 800V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2201 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 800V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2201
Standard Diode, 1A, 800V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2201
STANDARD DIODE, 1A, 800V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.07V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

STANDARD DIODE, 1A, 800V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.07V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Diodes >> Diodes - General Purpose - 1N4006-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
1N4006-E3/54
Diodes >> Diodes - General Purpose 1N4006-E3/54
1A 800V 1.1V@1A DO-41 Diodes - General Purpose ROHS

1A 800V 1.1V@1A DO-41 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4006-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4006-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4006-E3/54
DIODE GEN PURP 800V 1A DO204AL

DIODE GEN PURP 800V 1A DO204AL

Supplier's Site
Single Diodes - 1N4006-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4006-E3/54
Single Diodes 1N4006-E3/54
DIODE GEN PURP 800V 1A DO204AL

DIODE GEN PURP 800V 1A DO204AL

Supplier's Site Datasheet
Diode,Standard;1A;800V;DO-41;Cut-Tape - 70217532 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode,Standard;1A;800V;DO-41;Cut-Tape
70217532
Diode,Standard;1A;800V;DO-41;Cut-Tape 70217532
Features: Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)

Features:

  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Diodes Diodes General Purpose Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 1N4006-E3/54GITR-ND 6289530P 6289530 280-1N4006-E3/54 1002086-1N4006-E3/54 1N4006-E3/54 05R5986 78K2201 1N4006-E3/54 1N4006-E3/54 1N4006-E3/54 70217532
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Through-Hole 800V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N4006-E3/54 Rectifiers Standard Diode, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Vishay Standard Diode, 1A, 800V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Diodes >> Diodes - General Purpose Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode,Standard;1A;800V;DO-41;Cut-Tape
Tj -55 to 150 C (-67 to 302 F) -50 C (-58 F) -55 to 150 C (-67 to 302 F)
Package DO-204AL Do-204al Tape and Reel DO-41; DO-41-2 DO-41 DO-41 DO-41; DO-204AL, DO-41, Axial DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548823P - RS Components, Ltd.
Specs
Package TO-220; ITO-220AB
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diode - 1N5614US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details