64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Through Hole DO-201
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Bidirectional 1500W TVS diode,1.5KE36CA
Bidirectional 1500W TVS diode,1.5KE36CA
Bidirectional 1500W TVS diode,1.5KE36CA
TVS DIODE, 1.5KW, 36V, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 30.8 V, DO-201, 2, 34.2 V RoHS Compliant: Yes
TVS DIODE 30.8VWM 64.3VC DO201
TVS DIODE 30.8VWM 64.3VC DO201
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11380-1-ND | 4864347 | 4864347P | 89K1801 | 35X2577 | 1.5KE36CA | 1.5KE36CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 36V, Do-201; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 30.8 V, Do-201, 2, 34.2 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-201; DO-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 64.3 volts | 64.3 volts | 64.3 volts | ||||
| VBR | 34.2 volts | 34.2 volts | 34.2 volts | 34.2 volts |