Vishay Intertechnology, Inc. TVS Protection Diode 1.5SMC36CAHE3/9AT

Description
TVS DIODE 30.8VWM 49.9VC SMC Product overview: 1.5SMC36CAHE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC36CAHE3/9A T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 30.8VWM 49.9VC SMC Product overview: 1.5SMC36CAHE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC36CAHE3/9A T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-1.5SMC36CAHE3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5SMC36CAHE3/9AT
TVS Protection Diode 144-1.5SMC36CAHE3/9AT
TVS DIODE 30.8VWM 49.9VC SMC Product overview: 1.5SMC36CAHE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC36CAHE3/9A T can be used for catalog matching and distributor lookup.

TVS DIODE 30.8VWM 49.9VC SMC Product overview: 1.5SMC36CAHE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC36CAHE3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-1.5SMC36CAHE3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 112-1.5SMC36CAHE3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 112-1.5SMC36CAHE3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC36CAHE3/9AT - 853516-1.5SMC36CAHE3/9AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC36CAHE3/9AT
853516-1.5SMC36CAHE3/9AT
TVS - TVS - Diodes - 1.5SMC36CAHE3/9AT 853516-1.5SMC36CAHE3/9AT
Manufacturer: Vishay Win Source Part Number: 853516-1.5SMC36CAHE3 /9AT Series: Automotive, AEC-Q101, 1.5SMC, TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5SMC36 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-1.5SMC36CAHE3/9A TTR, 112-1.5SMC36CAHE3/9A TCT, 1.5SMC36CAHE3/9AT-ND , 112-1.5SMC36CAHE3/9A TDKR

Manufacturer: Vishay
Win Source Part Number: 853516-1.5SMC36CAHE3/9AT
Series: Automotive, AEC-Q101, 1.5SMC, TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5SMC36
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-1.5SMC36CAHE3/9ATTR, 112-1.5SMC36CAHE3/9ATCT, 1.5SMC36CAHE3/9AT-ND, 112-1.5SMC36CAHE3/9ATDKR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC36CAHE3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC36CAHE3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC36CAHE3/9AT
TVS DIODE 30.8VWM 49.9VC SMC

TVS DIODE 30.8VWM 49.9VC SMC

Supplier's Site
TVS DIODE 30.8VWM 49.9VC SMC

TVS DIODE 30.8VWM 49.9VC SMC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5SMC36CAHE3/9AT 112-1.5SMC36CAHE3/9ATTR-ND 853516-1.5SMC36CAHE3/9AT 1.5SMC36CAHE3/9AT 1.5SMC36CAHE3/9AT
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1.5SMC36CAHE3/9AT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB (SMCJ) DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data