59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 43V 1500W BiDir
TVS DIODE 36.8VWM 59.3VC DO214AB
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC43CABBDKR-ND | 1.5SMC43CA | 1.5SMC43CA |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 59.3 volts | 59.3 volts |