The 1.5SMC200A is a unidirectional transient voltage suppressor diode in a DO-214AB surface mount package, designed to protect electronic circuits from voltage transients up to 1500W peak pulse power at 10/1000μs waveform. It has a standoff voltage of 171V, a breakdown voltage of 190V, and a clamping voltage of 274V at 5.5A peak pulse current. Operating junction temperature ranges from -65°C to 150°C, with a typical thermal resistance junction to lead of 15°C/W. The device meets IEC 61000-4-2 ESD standards for 30kV air and 30kV contact discharge, and is recognized to UL 497B as an isolated loop circuit protector. It is RoHS compliant and halogen-free, with tin (Sn) terminal finish per IPC/JEDEC J-STD-609A.01.
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Trans Voltage Suppressor Diode, 1500W, 171V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: 1.5SMC200A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC200A can be used for catalog matching and distributor lookup.
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 200V 5%UNI DO-214AB TR13 RoHS
TVS DIODE 171VWM 274VC DO214AB
TVS DIODE, 2KW, 171V, UNIDIR, SMC; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 171V, DO-214AB ROHS COMPLIANT: YES
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC200A | 144-1.5SMC200A | 1.5SMC200ATR-ND | 552764 | 1.5SMC200A | 27AK1657 | 29AK9527 |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | 1500W 171V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 2Kw, 171V, Unidir, Smc; Product Range Littelfuse | Tvs Diode, Unidir, 171V, Do-214Ab Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 274 volts | 274 volts | 274 volts | ||||
| VBR | 190 to 210 volts | 190 volts | 190 volts | 190 volts | |||
| Configuration | Single | Single | |||||
| Package | Cut Tape | DO-214AB, SMC | DO-201; DO-201 | DO-214AB, SMC | DO-214AB (SMC) |