Diode Standard 200V 1A Through Hole DO-41
Diode Standard 200V 1A Through Hole DO-41
DIODE GEN PURP 200V 1A DO41
DIODE GEN PURP 200V 1A DO41
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1N4003DICT-ND | 1N4003-T | 1N4003-T | 1N4003-T |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | |||
| Package | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | ||
| Life Cycle Stage | Last Shipments |