Manufacturer: Vishay
Win Source Part Number: 1000678-1.5SMC6.8CA-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 143A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 5.8VWM 10.5VC SMC
TVS DIODE 5.8VWM 10.5VC SMC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000678-1.5SMC6.8CA-E3/57T | 1.5SMC6.8CA-E3/57TGIDKR-ND | 1.5SMC6.8CA-E3/57T | 1.5SMC6.8CA-E3/57T |
| Product Name | TVS - TVS - Diodes - 1.5SMC6.8CA-E3/57T | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC |
| VWM | 5.8 volts | |||
| IPPM | 143 amps | |||
| VC | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts |
| VBR | 6.45 volts | 6.45 volts | 6.45 volts | 6.45 volts |