onsemi Single Diodes 1N4007G

Description
Diode Standard 1000V 1A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4007GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007GOS-ND
Single Diodes 1N4007GOS-ND
Diode Standard 1000V 1A Through Hole Axial

Diode Standard 1000V 1A Through Hole Axial

Buy Now Datasheet
 - 1N4007G - Rochester Electronics
Newburyport, MA, United States
Standard Rectifier, 1000 V, 1.0 A

Standard Rectifier, 1000 V, 1.0 A

Supplier's Site Datasheet
Single Diodes - 1N4007G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4007G
Single Diodes 1N4007G
DIODE GEN PURP 1KV 1A AXIAL

DIODE GEN PURP 1KV 1A AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4007G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4007G
Discrete Semiconductor Products - Diodes - Rectifiers 1N4007G
DIODE GEN PURP 1KV 1A AXIAL

DIODE GEN PURP 1KV 1A AXIAL

Supplier's Site
Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi - 42K2831 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi
42K2831
Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi 42K2831
STANDARD DIODE, 1A, 1KV, 59-10; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.35V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, 59-10; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.35V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site Datasheet
REC AXIAL 1A 1KV STD - 70099688 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC AXIAL 1A 1KV STD
70099688
REC AXIAL 1A 1KV STD 70099688
DIODE, Standard Recovery, 1 A (MAX.) @ 25C IF, 1.1 V (MAX.) @ 25C, 5 UADC (MAX.) @ 25C IR, DO-41 Pkg Features/Mechanical Data. Shipped in plastic bags, 1000 per bag Available Tape and Reeled, 5000 per reel, by adding a “RL” suffix to the part number. Pb?Free Case: Epoxy, Molded Weight: 0.4 gram (approximately) Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds, 1/16 in. from case Polarity: Cathode Indicated by Polarity Band

DIODE, Standard Recovery, 1 A (MAX.) @ 25C IF, 1.1 V (MAX.) @ 25C, 5 UADC (MAX.) @ 25C IR, DO-41 Pkg
Features/Mechanical Data.

  • Shipped in plastic bags, 1000 per bag
  • Available Tape and Reeled, 5000 per reel, by adding a “RL” suffix to the part number.
  • Pb?Free
  • Case: Epoxy, Molded
  • Weight: 0.4 gram (approximately)
  • Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
  • Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds, 1/16 in. from case
  • Polarity: Cathode Indicated by Polarity Band
Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4007G
Rectifiers 1N4007G
Rectifiers 1000V 1A Standard

Rectifiers 1000V 1A Standard

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers General Purpose Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1N4007GOS-ND 1N4007G 1N4007G 1N4007G 42K2831 70099688 1N4007G
Product Name Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi REC AXIAL 1A 1KV STD Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia DO-41; DO-204AL, DO-41, Axial SOD-57 DO-41; DO-41
Life Cycle Stage Active Declining
VF 1.1 volts 1.1 volts 1.35 volts 0.9300 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data