Vishay Precision Group SMD 150mA 100V Diode and Rectifier 1N4148WS-E3-08

Description
150mA 100V Rectifier Diode, SMA, Surface Mount Product overview: 1N4148WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mA, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 150mA, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150mA 100V Rectifier Diode, SMA, Surface Mount Product overview: 1N4148WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mA, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 150mA, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150mA 100V Diode and Rectifier - 280-1N4148WS-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150mA 100V Diode and Rectifier
280-1N4148WS-E3-08
SMD 150mA 100V Diode and Rectifier 280-1N4148WS-E3-08
150mA 100V Rectifier Diode, SMA, Surface Mount Product overview: 1N4148WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mA, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 150mA, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-E3-08 can be used for catalog matching and distributor lookup.

150mA 100V Rectifier Diode, SMA, Surface Mount Product overview: 1N4148WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mA, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 150mA, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4148WS-E3-08 - 005300-1N4148WS-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148WS-E3-08
005300-1N4148WS-E3-08
Diodes, Rectifiers - Single - 1N4148WS-E3-08 005300-1N4148WS-E3-08
Manufacturer: Vishay Win Source Part Number: 005300-1N4148WS-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100μA @ 100V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: 1N4148WS Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): 1N4148WS-HE3-18; 1N4148WS-HE3-08; 1N4148WX; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 005300-1N4148WS-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100μA @ 100V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: 1N4148WS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Alternative Parts (Cross-Reference): 1N4148WS-HE3-18; 1N4148WS-HE3-08; 1N4148WX;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Switching Diodes - 7003677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7003677
Switching Diodes 7003677
Vishay 1N4148WS-E3-08 Silicon Junction

Vishay 1N4148WS-E3-08 Silicon Junction

Supplier's Site
Switching Diodes - 9189708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
9189708
Switching Diodes 9189708
Vishay 1N4148WS-E3-08 Silicon Junction

Vishay 1N4148WS-E3-08 Silicon Junction

Supplier's Site
Switching Diodes - 7003677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7003677P
Switching Diodes 7003677P
Vishay 1N4148WS-E3-08 Silicon Junction

Vishay 1N4148WS-E3-08 Silicon Junction

Supplier's Site
Single Diodes - 1N4148WS-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1N4148WS-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148WS-E3-08CT-ND
Single Diodes 1N4148WS-E3-08CT-ND
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1N4148WS-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148WS-E3-08TR-ND
Single Diodes 1N4148WS-E3-08TR-ND
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
Switching Diode, 100V 150Ma Sod-323; Diode Configuration Vishay - 35K9699 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 100V 150Ma Sod-323; Diode Configuration Vishay
35K9699
Switching Diode, 100V 150Ma Sod-323; Diode Configuration Vishay 35K9699
SWITCHING DIODE, 100V 150mA SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA; No. of Pins:2PinsRoHS Compliant: Yes

SWITCHING DIODE, 100V 150mA SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Diode, Small Signal, 0.15A, 100V, Sod323, Full Reel; Diode Configuration Vishay - 12X6454 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.15A, 100V, Sod323, Full Reel; Diode Configuration Vishay
12X6454
Diode, Small Signal, 0.15A, 100V, Sod323, Full Reel; Diode Configuration Vishay 12X6454
DIODE, SMALL SIGNAL, 0.15A, 100V, SOD323, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.15A, 100V, SOD323, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA RoHS Compliant: Yes

Supplier's Site
Diode, Small Sig, Single, 100V, Sod-323; Diode Configuration Vishay - 06AC6720 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, Single, 100V, Sod-323; Diode Configuration Vishay
06AC6720
Diode, Small Sig, Single, 100V, Sod-323; Diode Configuration Vishay 06AC6720
DIODE, SMALL SIG, SINGLE, 100V, SOD-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIG, SINGLE, 100V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Diode, Small Sig, Single, 100V, Sod-323; Diode Configuration Vishay - 06AC6721 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, Single, 100V, Sod-323; Diode Configuration Vishay
06AC6721
Diode, Small Sig, Single, 100V, Sod-323; Diode Configuration Vishay 06AC6721
DIODE, SMALL SIG, SINGLE, 100V, SOD-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIG, SINGLE, 100V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148WS-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148WS-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148WS-E3-08
DIODE GEN PURP 75V 150MA SOD323

DIODE GEN PURP 75V 150MA SOD323

Supplier's Site
Single Diodes - 1N4148WS-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4148WS-E3-08
Single Diodes 1N4148WS-E3-08
DIODE GEN PURP 75V 150MA SOD323

DIODE GEN PURP 75V 150MA SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Diodes Diodes Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-1N4148WS-E3-08 005300-1N4148WS-E3-08 7003677 1N4148WS-E3-08DKR-ND 35K9699 12X6454 06AC6720 1N4148WS-E3-08 1N4148WS-E3-08
Product Name SMD 150mA 100V Diode and Rectifier Diodes, Rectifiers - Single - 1N4148WS-E3-08 Switching Diodes Single Diodes Switching Diode, 100V 150Ma Sod-323; Diode Configuration Vishay Diode, Small Signal, 0.15A, 100V, Sod323, Full Reel; Diode Configuration Vishay Diode, Small Sig, Single, 100V, Sod-323; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS
IO 0.1500 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data