STMicroelectronics, Inc. TVS Diodes 1.5KE400CA

Description
Bidirectional 1500W TVS diode,1.5KE400CA
Request a Quote Datasheet
Description
Bidirectional 1500W TVS diode,1.5KE400CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 4864381 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4864381
TVS Diodes 4864381
Bidirectional 1500W TVS diode,1.5KE400CA

Bidirectional 1500W TVS diode,1.5KE400CA

Supplier's Site
TVS Diodes - 4864381P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4864381P
TVS Diodes 4864381P
Bidirectional 1500W TVS diode,1.5KE400CA

Bidirectional 1500W TVS diode,1.5KE400CA

Supplier's Site
TVS Diodes - 9196393 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9196393
TVS Diodes 9196393
Bidirectional 1500W TVS diode,1.5KE400CA

Bidirectional 1500W TVS diode,1.5KE400CA

Supplier's Site
TVS Diodes - 497-2909-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-2909-1-ND
TVS Diodes 497-2909-1-ND
706V Clamp 14A (8/20µs) Ipp Tvs Diode Through Hole DO-201

706V Clamp 14A (8/20µs) Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - 497-2909-3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-2909-3-ND
TVS Diodes 497-2909-3-ND
706V Clamp 14A (8/20µs) Ipp Tvs Diode Through Hole DO-201

706V Clamp 14A (8/20µs) Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE400CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE400CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE400CA
TVS DIODE 342VWM 706VC DO201

TVS DIODE 342VWM 706VC DO201

Supplier's Site
TVS Diodes - 1.5KE400CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5KE400CA
TVS Diodes 1.5KE400CA
TVS DIODE 342VWM 706VC DO201

TVS DIODE 342VWM 706VC DO201

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 342 V, Do-201, 2, 380 V Rohs Compliant Stmicroelectronics - 35X2578 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 342 V, Do-201, 2, 380 V Rohs Compliant Stmicroelectronics
35X2578
Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 342 V, Do-201, 2, 380 V Rohs Compliant Stmicroelectronics 35X2578
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 342 V, DO-201, 2, 380 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 342 V, DO-201, 2, 380 V RoHS Compliant: Yes

Supplier's Site Datasheet
Diode - 16447052 - Radwell International
Willingboro, NJ, United States
TRANSIENT VOLTAGE SUPPRESSOR, TVS, TRANSIL 1.5KE SERIES, BIDIRECTIONAL, 342 V, DO-201, 2, 380 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSIENT VOLTAGE SUPPRESSOR, TVS, TRANSIL 1.5KE SERIES, BIDIRECTIONAL, 342 V, DO-201, 2, 380 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Radwell International
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes General Purpose Diodes
Product Number 4864381 4864381P 497-2909-1-ND 1.5KE400CA 1.5KE400CA 35X2578 16447052
Product Name TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 342 V, Do-201, 2, 380 V Rohs Compliant Stmicroelectronics Diode
Configuration Single Single Single
Direction Bidirectional Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS
Package Do-201 DO-201; DO-201 DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-27; DO-201; DO-201AA, DO-27, Axial
Pin Count 2 2
Unlock Full Specs
to access all available technical data