Vishay Precision Group Single Diodes 1N4148W-E3-08

Description
Diode Standard 75V 150mA Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Standard 75V 150mA Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4148W-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148W-E3-08CT-ND
Single Diodes 1N4148W-E3-08CT-ND
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4148W-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148W-E3-08TR-ND
Single Diodes 1N4148W-E3-08TR-ND
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4148W-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148W-E3-08DKR-ND
Single Diodes 1N4148W-E3-08DKR-ND
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4148W-E3-08 - 005297-1N4148W-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148W-E3-08
005297-1N4148W-E3-08
Diodes, Rectifiers - Single - 1N4148W-E3-08 005297-1N4148W-E3-08
Manufacturer: Vishay Win Source Part Number: 005297-1N4148W-E3-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100μA @ 100V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: 1N4148W Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Alternative Parts (Cross-Reference): 1N4148W; BAV16W; 1N4148W-G RB; Introduction Date: December 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing

Manufacturer: Vishay
Win Source Part Number: 005297-1N4148W-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100μA @ 100V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: 1N4148W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): 1N4148W; BAV16W; 1N4148W-G RB;
Introduction Date: December 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing

Buy Now Datasheet
0.15A 100V Diode and Rectifier - 280-1N4148W-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 100V Diode and Rectifier
280-1N4148W-E3-08
0.15A 100V Diode and Rectifier 280-1N4148W-E3-08
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148W-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148W-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 7003671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7003671
Switching Diodes 7003671
Diode Switching 100V 0.15A SOD123

Diode Switching 100V 0.15A SOD123

Supplier's Site
Switching Diodes - 7003671P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7003671P
Switching Diodes 7003671P
Diode Switching 100V 0.15A SOD123

Diode Switching 100V 0.15A SOD123

Supplier's Site
Single Diodes - 1N4148W-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4148W-E3-08
Single Diodes 1N4148W-E3-08
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site Datasheet
Diode, Switching, 0.15A, 100V, Sod-123; Diode Configuration Vishay - 09X6121 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 0.15A, 100V, Sod-123; Diode Configuration Vishay
09X6121
Diode, Switching, 0.15A, 100V, Sod-123; Diode Configuration Vishay 09X6121
DIODE, SWITCHING, 0.15A, 100V, SOD-123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2PinsRoHS Compliant: Yes

DIODE, SWITCHING, 0.15A, 100V, SOD-123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Diode, Switching, 0.15A, 100V, Sod-123; Diode Configuration Vishay - 09X6122 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 0.15A, 100V, Sod-123; Diode Configuration Vishay
09X6122
Diode, Switching, 0.15A, 100V, Sod-123; Diode Configuration Vishay 09X6122
DIODE, SWITCHING, 0.15A, 100V, SOD-123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2PinsRoHS Compliant: Yes

DIODE, SWITCHING, 0.15A, 100V, SOD-123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Switching Diode - 1N4148W-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1N4148W-E3-08
Diodes >> Switching Diode 1N4148W-E3-08
75V 350mW 1.2V@100mA 4ns 150mA SOD-123 Switching Diode ROHS

75V 350mW 1.2V@100mA 4ns 150mA SOD-123 Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148W-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148W-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148W-E3-08
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes General Purpose Diodes Diodes Diodes Rectifiers
Product Number 1N4148W-E3-08CT-ND 005297-1N4148W-E3-08 280-1N4148W-E3-08 7003671 1N4148W-E3-08 09X6121 1N4148W-E3-08 1N4148W-E3-08
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4148W-E3-08 0.15A 100V Diode and Rectifier Switching Diodes Single Diodes Diode, Switching, 0.15A, 100V, Sod-123; Diode Configuration Vishay Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
VR 75 volts 75 volts 75 volts
IR 0.1000 mA 0.1000 mA
Unlock Full Specs
to access all available technical data