Unidirectional 1500W TVS diode,1.5KE39A
Unidirectional 1500W TVS diode,1.5KE39A
Unidirectional 1500W TVS diode,1.5KE39A
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Through Hole DO-201
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Transient Voltage Suppressor, Transil 1.5KE Series, Unidirectional, 33.3 V, DO-201, 2, 37.1 V RoHS Compliant: Yes
TVS D5.4X7.5 33.3V 1500W UNIDIR
TVS DIODE 33.3VWM 69.7VC DO201
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864353 | 4864353P | 497-6607-1-ND | 45Y9150 | 1.5KE39A | 1.5KE39A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Transil 1.5Ke Series, Unidirectional, 33.3 V, Do-201, 2, 37.1 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | |||
| Direction | Unidirectional | Unidirectional | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Pin Count | 2 | 2 |