Unidirectional 1500W TVS diode,1.5KE150A
Unidirectional 1500W TVS diode,1.5KE150A
Unidirectional 1500W TVS diode,1.5KE150A
265V Clamp 38A (8/20µs) Ipp Tvs Diode Through Hole DO-201
265V Clamp 38A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS DIODE 128VWM 265VC DO201
DIODE, TVS, 150V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, Transil 1.5KE Series, Unidirectional, 128 V, DO-201, 2, 143 V RoHS Compliant: Yes
TVS DIODE 128VWM 265VC DO201
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864151 | 4864151P | 497-12022-3-ND | 1.5KE150A | 26M5449 | 1.5KE150A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 150V, 1.5Kw; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | |||
| Direction | Unidirectional | Unidirectional | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Pin Count | 2 | 2 |